EN
  • EN
  • DE

OPA4197QPWRQ1

Part No OPA4197QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP  /  General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, e-trim™
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 25 µV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA4197QPWRQ1DKR,296-OPA4197QPWRQ1CT,296-OPA4197QPWRQ1TR
Standard Package 2,000
Win Source Part Number 982341-OPA4197QPWRQ1
Ultra Librarian 3D Model Ultra Librarian OPA4197QPWRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA4197QPWRQ1

The OPA4197QPWRQ1 is a high-precision operational amplifier from Texas Instruments, designed specifically for a wide range of automotive and industrial applications. This quad-channel op-amp delivers outstanding performance with features tailored to meet the rigorous demands of automotive powertrain systems, advanced driver-assistance systems (ADAS), and other mission-critical systems where reliability and accuracy are paramount.

Key Features

  • High Precision: The device offers excellent DC precision, which results in low offset voltage (25 µV max), low offset voltage drift (0.1 µV/°C max), and low input bias current (200 pA max), making it ideal for high-accuracy applications.
  • Wide Supply Range: With an operating supply range from 4.5 V to 36 V, or ±2.25 V to ±18 V, the OPA4197QPWRQ1 is versatile and suitable for a variety of supply environments.
  • Low Noise: It features low voltage noise density (7.5 nV/√Hz at 1 kHz), which is critical for signal conditioning in sensitive applications.
  • Robustness: The device is qualified for automotive applications as per AEC-Q100 standards, which ensures that it can withstand the harsh conditions typical of automotive environments.
  • Extended Temperature Range: The operational amplifier can operate over a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • EMI and RFI Filtered Inputs: Inputs are designed to provide low susceptibility to electromagnetic interference (EMI) and radio-frequency interference (RFI), which is essential for automotive and industrial applications.

Applications

The OPA4197QPWRQ1 is well-suited for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Powertrain systems
  • Electronic power steering
  • ADAS
  • Precision instrumentation
  • Active filter blocks
  • Analog input/output modules for control systems

With its combination of precision, robustness, and versatility, the OPA4197QPWRQ1 from Texas Instruments stands out as a reliable choice for engineers looking to enhance the performance and durability of their automotive or industrial systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,427 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess