EN
  • EN
  • DE

OPA375IDCKT

Part No OPA375IDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name OPA375
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA375IDCKTTR, 296-OPA375IDCKTDKR, OPA375IDCKT-ND, 296-OPA375IDCKTCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929654-OPA375IDCKT
Ultra Librarian 3D Model Ultra Librarian OPA375IDCKT CAD Model

Description

Product Overview: OPA375IDCKT

The OPA375IDCKT is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring high accuracy and stability. This op-amp is part of the OPAx75 series and is known for its low offset voltage, low noise, and high speed, making it an excellent choice for applications such as sensor amplification, active filters, and general-purpose analog circuits.

Key Features

  • Low Offset Voltage: The OPA375IDCKT boasts a low input offset voltage, which significantly reduces error in precision amplification tasks.
  • Low Noise: With its low noise density, this op-amp ensures a clean signal amplification, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Bandwidth: The device offers a high bandwidth, providing fast response times and making it suitable for high-speed signal processing.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OPA375IDCKT minimizes the effect of unwanted common-mode signals, improving measurement accuracy.
  • Rail-to-Rail Output: Its rail-to-rail output swing allows for a wider dynamic range, making the most of the supply voltage in low-voltage applications.
  • Single-Supply Operation: This op-amp is capable of operating from a single supply, simplifying the power supply design and reducing system complexity and cost.
  • Wide Supply Range: The OPA375IDCKT operates over a broad supply range, accommodating various application needs and ensuring versatility in system design.

Applications

The OPA375IDCKT is well-suited for a diverse array of applications, including but not limited to:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filtering
  • Audio Processing
  • Medical Devices
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA375IDCKT is rigorously tested to ensure it meets the stringent requirements of industrial and commercial applications. With Texas Instruments' reputation for reliability, customers can confidently integrate this op-amp into their designs.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0717 $53.5850
100+ $1.0039 $100.3900
155+ $0.9700 $150.3500
225+ $0.9022 $202.9950
290+ $0.8683 $251.8070
360+ $0.8343 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess