EN
  • EN
  • DE

BT827AKRF

Part No BT827AKRF
Manufacturer Conexant Systems
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966737-BT827AKRF
Categories OEM Parts(A-B)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT827AKRF CAD Model

Description

The Conexant BT827AKRF is a video decoder designed for capturing and processing video signals from various analog sources. It is a key component in devices requiring analog-to-digital video conversion and processing capabilities.

Applications

  • Surveillance Systems: Used in DVRs (Digital Video Recorders) and security cameras to capture and process analog video feeds.
  • Video Capture Cards: Integrated into video capture cards for converting analog video signals from devices like VCRs or camcorders into digital formats for computer storage and editing.
  • Set-Top Boxes: Employed in set-top boxes to decode analog video signals for display on televisions.
  • Automotive Applications: Utilized in car entertainment systems and rear-view cameras for processing video input.
  • Industrial Video Systems: Used in industrial video monitoring and inspection systems.

Features

  • Analog Video Decoding: Decodes various analog video standards, including NTSC, PAL, and SECAM.
  • Built-in Comb Filter: Incorporates a comb filter for separating luma and chroma signals, reducing artifacts and improving video quality.
  • A/D Conversion: Features integrated Analog-to-Digital converters to transform analog video signals into digital data.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to optimize the video signal level.
  • Brightness, Contrast, and Hue Control: Allows adjustment of video parameters for optimal display.
  • Digital Output: Provides digital video output in formats like ITU-R BT.656.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable and embedded applications.

Benefits

  • High-Quality Video Capture: Provides clear and accurate conversion of analog video signals, ensuring good video quality.
  • Versatile Compatibility: Supports multiple analog video standards, making it suitable for use with various video sources.
  • Improved Video Processing: Built-in comb filter and AGC enhance video quality by reducing noise and optimizing signal levels.
  • Easy Integration: Digital output and control interfaces simplify integration into various video systems.
  • Reliable Performance: Offers consistent and reliable performance in demanding video applications.

Additional Details

The BT827AKRF typically operates on a 3.3V power supply. It is usually surface mounted to a PCB. The exact specifications and operating conditions can be found in the Conexant datasheet for this component.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess