EN
  • EN
  • DE

OPA3693IDBQR

Part No OPA3693IDBQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER TRIPLE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 800MHz
Slew Rate 2500 V/μs
Operating Supply Current 39mA
Channel Output Current 100mA
Supply Voltage - Operating 3.5 V to 12 V, ±1.75 V to 6 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1084935-OPA3693IDBQR
Family Name OPA3693
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA3693IDBQR CAD Model

Description

Product Overview: Texas Instruments OPA3693IDBQR

The Texas Instruments OPA3693IDBQR is a high-performance, triple, broadband, fixed-gain, voltage-feedback operational amplifier designed to operate over a wide range of power supply voltages. With its exceptional speed and accuracy, the OPA3693IDBQR is ideally suited for a variety of applications, including video processing, broadcast equipment, and test instrumentation.

Key Features

  • High Bandwidth: The OPA3693IDBQR offers a wide bandwidth of 430 MHz at a fixed gain of +2, ensuring high-speed signal processing capabilities that are essential for video and high-frequency applications.
  • Low Distortion: It provides excellent video performance with low differential gain and phase errors, making it a perfect choice for maintaining signal integrity in video systems.
  • Fixed Gain: The device features internal fixed gains of +1, +2, which simplify circuit design and reduce external component count.
  • Supply Voltage Range: The operational amplifier operates over a broad supply range of ±5 V to ±12 V, providing flexibility in various power supply designs.
  • Output Disable Feature: It includes an output disable feature that allows the output to be placed in a high-impedance state, which is beneficial for multiplexing applications or power saving.
  • Thermal and Overcurrent Protection: The OPA3693IDBQR is built with internal thermal and overcurrent protection, ensuring reliable operation under adverse conditions.

Applications

  • Video amplifiers
  • Broadcast equipment
  • Active filters
  • Test instrumentation
  • RGB amplifiers
  • Cable drivers

Product Details

The device is offered in a compact SSOP-16 (DBQ) package, making it suitable for space-constrained applications. Its part number OPA3693IDBQR signifies that it is provided in a tape and reel packaging, which is ideal for automated manufacturing processes. The OPA3693IDBQR from Texas Instruments represents a blend of performance, versatility, and reliability, catering to the needs of advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5604 $50.2416
10+ $10.3060 $103.0600
16+ $9.9840 $159.7440
21+ $9.6619 $202.8999
27+ $9.3398 $252.1746
36+ $8.3736 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 447 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess