EN
  • EN
  • DE

OPA361AIDCKR

Part No OPA361AIDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 3V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 5.3mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 026097-OPA361AIDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA361AIDCKR CAD Model

Description

The OPA361AIDCKR is a high-performance amplifier designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Single Supply Voltage: Yes
  • Bandwidth: 110 MHz
  • Slew Rate: 250 V/µs
  • Shutdown Mode: Yes
  • Current Consumption (Shutdown): Less than 1 µA
  • Rail-to-Rail Output Swing: Yes
  • Input Offset Voltage: Low
  • Package: Small, surface-mount
  • Operating Temperature Range: Wide
  • Short-Circuit Protection: Yes
  • Thermal Shutdown: Yes

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4535 $52.1525
270+ $0.3722 $100.4940
420+ $0.3605 $151.4100
575+ $0.3489 $200.6175
745+ $0.3373 $251.2885
995+ $0.3024 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,663 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess