EN
  • EN
  • DE

OPA2832IDGKT

Part No OPA2832IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL HI-SPD LP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 250MHz
Slew Rate 300 V/μs
Operating Supply Current 8.5mA
Channel Output Current 82mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 004268-OPA2832IDGKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2832IDGKT CAD Model

Description

The OPA2832IDGKT is a high-performance, dual-operational amplifier from Texas Instruments, a leading global semiconductor company.

  • Single Supply Voltage: 2.5V to 5.5V
  • Dual Supply Voltage: ±1.25V to ±2.75V
  • Bandwidth: 205MHz
  • Slew Rate: 600V/µs
  • Input Noise Density: 4.6nV/√Hz
  • Input Offset Voltage: 0.15mV
  • Total Harmonic Distortion (THD): -92dB @ 1MHz
  • Package: compact VSSOP-8
  • Temperature Range: -40°C to +125°C

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess