EN
  • EN
  • DE

OPA347UA/2K5

Part No OPA347UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.17V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 2 mV
Current - Supply 20µA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA347
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names OPA347UATR,2156-OPA347UA/2K5-TI,296-OPA347UA/2K5DKR,OPA347UA2K5,296-OPA347UA/2K5TR,TEXTISOPA347UA/2K5,OPA347UATR-NDR,OPA347UATR-ND,296-OPA347UA/2K5CT
Standard Package 2,500
Win Source Part Number 1083294-OPA347UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA347UA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA347UA/2K5

The OPA347UA/2K5 from Texas Instruments is a high-performance, micro-power operational amplifier designed for battery-powered and portable applications. This precision op-amp offers excellent DC accuracy and AC performance, which makes it ideal for a wide range of applications including sensor interfacing, portable equipment, and analog conditioning circuits.

Key Features

  • Low Power Consumption: The OPA347UA/2K5 has a quiescent current of just 45µA, making it an excellent choice for battery-operated devices where power efficiency is critical.
  • Wide Supply Range: It operates from a single supply voltage range of 2.7V to 6V, allowing for flexible design options in various system architectures.
  • Rail-to-Rail Input and Output: This feature enables the op-amp to operate effectively even with low supply voltages, maximizing the dynamic range in such environments.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity and making the amplifier suitable for high-impedance sensor interfacing.
  • Low Input Offset Voltage: With an input offset voltage of just 1mV, the OPA347UA/2K5 provides accurate amplification of low-level signals without significant error.
  • Excellent Temperature Stability: The device maintains consistent performance over a temperature range of -40°C to +125°C, ensuring reliability across diverse operating conditions.

Applications

The versatility of the OPA347UA/2K5 allows it to be used in a variety of applications, including:

  • Portable instrumentation
  • Test and measurement equipment
  • Consumer electronics
  • Analog filters
  • Data acquisition systems
  • Medical devices

Package and Quality

The OPA347UA/2K5 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their products, and this op-amp is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, providing a dependable solution for designers.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9813 $53.9715
125+ $0.8052 $100.6500
195+ $0.7800 $152.1000
265+ $0.7548 $200.0220
345+ $0.7297 $251.7465
460+ $0.6542 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,458 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess