EN
  • EN
  • DE

OPA337EA

Part No OPA337EA
Manufacturer Texas Instruments
Catalog Specialized ICs
Description OP AMP, LOW COST COMO-RESIDUAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 485 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650948-OPA337EA
Ultra Librarian 3D Model Ultra Librarian OPA337EA CAD Model

Description

Introducing the OPA337EA Precision Operational Amplifier

The OPA337EA from Texas Instruments is a high-precision operational amplifier designed to deliver exceptional performance for a wide range of applications. Known for its low-voltage operation and low-power consumption, this op-amp is an ideal choice for battery-powered devices and portable instrumentation.

Key Features

  • Low Power Consumption: The OPA337EA is optimized for low-power applications, requiring a mere 50µA of quiescent current. This feature extends the battery life of portable devices, making it an energy-efficient option for modern electronics.
  • High Precision: With an offset voltage of just 250µV and low drift over time and temperature, this op-amp provides stable and accurate signal amplification, crucial for precision measurement and control systems.
  • Single-Supply Operation: This versatile op-amp can operate from a single supply ranging from 2.7V to 5.5V, which simplifies design and reduces component count in space-constrained applications.
  • Rail-to-Rail Output: The OPA337EA features rail-to-rail output swing, which maximizes the dynamic range, especially beneficial when working with low supply voltages.

Applications

The OPA337EA is suitable for a broad spectrum of applications, including:

  • Portable medical devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Battery-operated equipment
  • Analog filters
  • Audio electronics

Package and Quality

Enclosed in a compact SOT-23-5 package, the OPA337EA offers a space-saving solution for high-density circuit boards. Texas Instruments' commitment to quality ensures that this op-amp meets stringent industry standards, providing reliable and consistent performance in various operating conditions.

Whether you're designing a sophisticated medical device or a simple analog filter, the OPA337EA from Texas Instruments stands out as a top-tier component that combines precision, power efficiency, and versatility in a small footprint, making it an excellent choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2097 $54.4365
105+ $0.9926 $104.2230
160+ $0.9616 $153.8560
215+ $0.9306 $200.0790
280+ $0.8996 $251.8880
375+ $0.8065 $302.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess