EN
  • EN
  • DE

OPA317QDBVRQ1

Part No OPA317QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA317
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45039-1, 296-45039-2, -296-45039-1-ND, OPA317QDBVRQ1-ND, 296-45039-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888122-OPA317QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian OPA317QDBVRQ1 CAD Model

Description

OPA317QDBVRQ1 - Precision Operational Amplifier by Texas Instruments

The OPA317QDBVRQ1 is a high-performance, automotive-grade operational amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is part of TI's extensive range of analog integrated circuits, tailored to meet the rigorous demands of automotive and industrial applications.

With its advanced design, the OPA317QDBVRQ1 offers excellent DC precision and AC performance. It features a low offset voltage of 500 µV (max) and a low input bias current, making it ideal for applications requiring high accuracy and stability over time and temperature. Its wide bandwidth of 350 kHz and fast slew rate ensure that the amplifier can handle a variety of signals with minimal distortion.

One of the key advantages of the OPA317QDBVRQ1 is its low quiescent current, which is particularly beneficial for power-sensitive applications. The device operates from a single supply voltage ranging from 1.8V to 5.5V, providing designers with flexibility in system power design. Its rail-to-rail input/output capability allows for a wider dynamic range, making the most of the supply voltage in signal processing tasks.

The OPA317QDBVRQ1 comes in a compact SOT-23-5 package, which is perfect for space-constrained automotive environments. It is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications. The device's extended temperature range of -40°C to +125°C guarantees reliable performance under harsh operating conditions.

Applications for the OPA317QDBVRQ1 are diverse and include sensor signal conditioning, low-side current sensing, and active filtering. It is also well-suited for use in control systems, such as electronic power steering, battery management systems, and other automotive subsystems that demand high precision and reliability.

In summary, the OPA317QDBVRQ1 from Texas Instruments is a robust, precision operational amplifier that combines low power consumption with high accuracy and stability. Its small footprint, wide supply voltage range, and rail-to-rail input/output make it a versatile choice for designers working on the next generation of automotive and industrial electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9424 $58.2720
65+ $1.5938 $103.5970
100+ $1.5440 $154.4000
135+ $1.4942 $201.7170
175+ $1.4444 $252.7700
235+ $1.2950 $304.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess