EN
  • EN
  • DE

OPA314AIDBVR

Part No OPA314AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 150μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084809-OPA314AIDBVR
Family Name OPA314
Introduction Date November 19, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA314AIDBVR CAD Model

Description

Product Overview: Texas Instruments OPA314AIDBVR

The OPA314AIDBVR is a high-performance, single-supply CMOS operational amplifier from Texas Instruments, designed for a wide range of applications. This precision op-amp features a low input bias current, low power consumption, and an excellent speed-to-power ratio, making it an ideal choice for battery-powered and portable applications where efficiency is crucial.

Operating from a single supply voltage ranging from 1.8V to 5.5V, the OPA314AIDBVR is versatile and can be used in systems with tight power budgets. Its rail-to-rail input and output capabilities allow for the full dynamic range of the supply voltage, maximizing signal amplitude and enhancing performance in low-voltage applications.

With a bandwidth of 3MHz and a slew rate of 1.6V/μs, this operational amplifier is capable of handling a wide array of signals, from DC to moderate frequencies. These characteristics make it suitable for audio processing, sensor signal amplification, and active filtering tasks. Additionally, its low input noise of 19nV/√Hz at 1kHz ensures high-fidelity signal amplification, which is essential for precision measurement and audio applications.

The OPA314AIDBVR comes in an ultra-small, space-saving SOT-23-5 package, which is beneficial for compact designs where board space is at a premium. Its tiny footprint allows for high-density placement on PCBs, making it a perfect choice for portable electronics, wearables, and IoT devices.

Key features of the OPA314AIDBVR include:

  • Wide Supply Range: 1.8V to 5.5V
  • Low Input Bias Current: 1pA
  • Low Quiescent Current: 750μA
  • Rail-to-Rail Input/Output
  • Bandwidth: 3MHz
  • Slew Rate: 1.6V/μs
  • Low Noise: 19nV/√Hz at 1kHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-23-5

Whether for amplifying low-level signals in medical devices, driving ADCs in data acquisition systems, or conditioning sensors in industrial equipment, the OPA314AIDBVR offers a blend of performance, power efficiency, and compact size that is hard to match. Its robust design and operational stability over a wide temperature range ensure reliable performance in the most demanding environments.

For designers and engineers looking for a high-quality operational amplifier that delivers consistent performance without compromising on power efficiency or space, the OPA314AIDBVR from Texas Instruments is an excellent option to consider.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4449 $51.1635
275+ $0.3650 $100.3750
425+ $0.3536 $150.2800
585+ $0.3422 $200.1870
760+ $0.3308 $251.4080
1,015+ $0.2966 $301.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess