EN
  • EN
  • DE

OPA2990SIRUGR

Part No OPA2990SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000147-OPA2990SIRUGR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-XFQFN
Product Status Active
Ultra Librarian 3D Model Ultra Librarian OPA2990SIRUGR CAD Model

Description

Product Overview: Texas Instruments OPA2990SIRUGR

The Texas Instruments OPA2990SIRUGR is a high-performance, dual-channel operational amplifier that offers a perfect balance of speed, precision, and quiescent current. This operational amplifier is designed for a broad range of applications, including test and measurement systems, medical equipment, and professional audio electronics, where efficiency and accuracy are paramount.

Key Features

  • High-Speed Performance: With a bandwidth of 10 MHz and a slew rate of 20 V/μs, the OPA2990SIRUGR is capable of handling fast signal changes, making it suitable for high-speed data acquisition and signal processing applications.
  • Low Noise: The device exhibits a low voltage noise density of 7 nV/√Hz, ensuring that signal integrity is maintained, especially in sensitive audio and instrumentation applications.
  • Low Quiescent Current: Despite its high-speed capabilities, the OPA2990SIRUGR maintains a low quiescent current of just 1.1 mA per channel, which is ideal for battery-powered and energy-efficient designs.
  • Dual-Channel Configuration: The dual-channel design provides design flexibility, allowing for the implementation of differential signal processing or two separate signal paths in a compact form factor.
  • Wide Supply Range: The device can operate over a wide supply range of ±2.25 V to ±18 V, or +4.5 V to +36 V on a single supply, accommodating various application requirements.

Applications

  • Test and Measurement Systems
  • Medical Equipment
  • Professional Audio Electronics
  • Active Filter Blocks
  • Analog Signal Conditioning

Package and Quality

The OPA2990SIRUGR comes in a compact VSSOP-8 (DGK) package that is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring reliability and performance.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2620 $52.1920
38+ $2.6765 $101.7070
58+ $2.5929 $150.3882
80+ $2.5092 $200.7360
104+ $2.4256 $252.2624
138+ $2.1747 $300.1086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess