EN
  • EN
  • DE

OPA2990IDDFR

Part No OPA2990IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 300 mV
Current - Supply 120µA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number OPA2990
Other Names 296-OPA2990IDDFRTR
Standard Package 3,000
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260460-OPA2990IDDFR
Ultra Librarian 3D Model Ultra Librarian OPA2990IDDFR CAD Model

Description

Introducing the OPA2990IDDFR by Texas Instruments

The OPA2990IDDFR is a state-of-the-art operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance component is designed to cater to a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment, among others.

With its dual-channel configuration, the OPA2990IDDFR offers exceptional flexibility, allowing it to be used in both single and multi-channel applications. It boasts a wide supply range of ±2V to ±18V, making it highly adaptable to various power environments and ensuring compatibility with an array of signal levels.

The OPA2990IDDFR is characterized by its impressive slew rate and low noise performance, which ensures a clean and accurate signal amplification, critical for high-fidelity audio processing and sensitive instrumentation. The device features a high open-loop gain and a low harmonic distortion, which contributes to its ability to deliver precise and linear amplification across a broad frequency spectrum.

Another remarkable aspect of the OPA2990IDDFR is its robust design, which includes built-in ESD (Electrostatic Discharge) protection. This feature safeguards the op-amp against the potential damages caused by static electricity, thus enhancing the longevity and reliability of the product.

The op-amp comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline Package) that is conducive for space-constrained applications. Its small footprint does not compromise its thermal performance, as the package is designed to efficiently dissipate heat, maintaining the device's stability even under strenuous operating conditions.

The OPA2990IDDFR is not only a testament to Texas Instruments' commitment to quality and performance but also reflects their dedication to providing versatile solutions that meet the demands of modern electronic designs. Whether you are developing high-end audio equipment or precision measurement tools, the OPA2990IDDFR is engineered to exceed expectations and deliver unparalleled performance.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6057 $56.1995
80+ $1.3175 $105.4000
120+ $1.2764 $153.1680
165+ $1.2352 $203.8080
210+ $1.1940 $250.7400
285+ $1.0705 $305.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess