EN
  • EN
  • DE

OPA2836ID

Part No OPA2836ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 560V/µs
Gain Bandwidth Product 118 MHz
-3db Bandwidth 205 MHz
Current - Input Bias 650 nA
Voltage - Input Offset 65 µV
Current - Supply 1mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2836
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-29793-5,-296-29793-5-ND,-OPA2836ID-NDR,-296-29793-5
Standard Package 75
Win Source Part Number 1023386-OPA2836ID
Ultra Librarian 3D Model Ultra Librarian OPA2836ID CAD Model

Description

The OPA2836ID by Texas Instruments is a high-performance, dual-channel operational amplifier that offers a blend of speed and precision, making it an ideal choice for a wide range of applications. This operational amplifier features a low-noise design and operates with a wide bandwidth, which ensures excellent signal fidelity and fast response times.

Key Features

  • High Bandwidth: The OPA2836ID boasts a high bandwidth of 235MHz at a gain of +2, allowing for fast signal processing in high-speed applications.
  • Low Noise: With a low voltage noise density of 4.6nV/√Hz, this op-amp minimizes noise in sensitive circuits, making it suitable for audio, instrumentation, and data acquisition systems.
  • Low Distortion: The device features a low total harmonic distortion (THD) of -80dBc at 1MHz, which ensures high signal integrity and quality.
  • High Output Current: Capable of delivering a high output current, the OPA2836ID is well-suited for driving complex loads, including ADCs and DACs.
  • Wide Supply Range: It operates on a wide supply voltage range from 4.5V to 11V, providing flexibility in various supply environments.
  • Power-Down Mode: The op-amp includes a power-down mode that reduces current consumption to 0.1µA/channel, which is beneficial for power-sensitive applications.
  • Dual-Channel Configuration: The dual-channel design allows for compact circuit layouts and can be used in differential signal processing or dual independent signal chains.

Applications

The OPA2836ID is versatile and can be used in a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Test and measurement equipment
  • Communication systems

Package and Availability

The OPA2836ID is available in an industry-standard 8-pin SOIC package, ensuring easy integration into existing designs. It is also specified over the extended industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions. For design flexibility, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0036 $51.0612
41+ $2.4645 $101.0445
63+ $2.3874 $150.4062
87+ $2.3104 $201.0048
112+ $2.2334 $250.1408
150+ $2.0024 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,142 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess