EN
  • EN
  • DE

OPA2822E/2K5

Part No OPA2822E/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 240MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 170 V/μs
Gain Bandwidth Product (GBP) 240MHz
-3db Bandwidth 400MHz
Current - Input Bias 9μA
Voltage - Input Offset 200μV
Operating Supply Current 9.6mA
Channel Output Current 150mA
Supply Voltage - Operating 4 V to 12.6 V, ±2 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084792-OPA2822E/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2822E/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA2822E/2K5

The Texas Instruments OPA2822E/2K5 is a high-performance, dual-channel operational amplifier designed for a wide range of applications, including professional audio equipment, test and measurement systems, and active filter circuits. This op-amp offers a perfect blend of speed and precision, making it an ideal choice for designers looking to achieve a high level of signal fidelity and bandwidth in their projects.

Key Features

  • Wide Bandwidth: The OPA2822E/2K5 boasts a wide bandwidth of 200MHz, allowing for efficient signal processing in high-speed applications.
  • Low Distortion: This op-amp features very low harmonic distortion, ensuring clear and accurate audio reproduction and signal integrity.
  • High Slew Rate: With a slew rate of 1000V/µs, the OPA2822E/2K5 can handle rapid changes in input signals without compromising performance.
  • Low Noise: The device offers a low noise density of 2.8nV/√Hz, which is critical for applications requiring minimal signal interference.

Applications

The OPA2822E/2K5 is versatile and can be used in various applications that require high-speed and precision signal processing. Some common applications include:

  • Professional Audio Equipment
  • Active Filtering
  • Test and Measurement Systems
  • Analog to Digital Drivers
  • Video Processing

Product Specifications

The OPA2822E/2K5 comes in a compact VSSOP-8 package and operates over a wide supply range of ±2.5V to ±5.5V. This makes it suitable for both single and dual supply operations. The operational amplifier also features rail-to-rail output, which maximizes dynamic range in a variety of supply conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA2822E/2K5 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in the most demanding environments.

Ordering Information

The OPA2822E/2K5 is available in tape and reel packaging, with the suffix '2K5' indicating a quantity of 2500 units per reel. This packaging option is ideal for high-volume production needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4016 $51.8112
17+ $6.0732 $103.2444
26+ $5.8834 $152.9684
36+ $5.6936 $204.9696
46+ $5.5038 $253.1748
61+ $4.9344 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,107 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess