EN
  • EN
  • DE

SSQ250MA

Part No SSQ250MA
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 341670-SSQ250MA
Ultra Librarian 3D Model Ultra Librarian SSQ250MA CAD Model

Description

The SSQ250MA is likely an overcurrent protection device, possibly a resettable fuse or a solid-state switch designed for low-current circuits, rated at 250 milliamperes (0.25 Amperes). The prefix 'SSQ' likely represents a specific series or product line from an unspecified manufacturer. Due to the absence of a specified manufacturer, it is difficult to provide a definitive description; however, potential applications and likely characteristics can be inferred based on its current rating.

Possible Applications:

  • Protection for low-power electronic circuits
  • LED protection circuits
  • Sensor protection
  • Portable electronic devices
  • Low-current power supplies

Potential Features:

  • Resettable overcurrent protection
  • Fast response time
  • Low voltage drop
  • Compact size
  • High surge current capability (relative to its low current rating)

Potential Benefits:

  • Prevents damage to sensitive electronic components from overcurrent conditions
  • Reduces downtime due to blown fuses
  • Enhances system reliability
  • Simplifies circuit design
  • Provides a cost-effective protection solution

The SSQ250MA probably incorporates a solid-state switching element for overcurrent protection. The specific materials and construction depend on the manufacturer's design. For reliable and safe operation, it is essential to consult the datasheet for specifications such as the trip current, hold current, operating temperature range, physical dimensions, and voltage rating. Without the datasheet, safe operation cannot be guaranteed and the component should be used with caution. The voltage rating is not apparent from the product name, so it is important to determine this from the datasheet.

Verify that the device complies with the relevant safety standards and regulations for your intended application. 'SSQ' may also refer to a specific form factor or mounting configuration.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess