EN
  • EN
  • DE

OPA2810IDGKR

Part No OPA2810IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8VSSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 243V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 105 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 100 µV
Current - Supply 3.7mA (x2 Channels)
Current - Output / Channel 108 mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 27 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2810
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-50210-6,OPA2810IDGKR-ND,296-50210-2,296-50210-1
Standard Package 2,500
Win Source Part Number 1319530-OPA2810IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2810IDGKR CAD Model

Description

The OPA2810IDGKR is a high-performance, dual-channel operational amplifier manufactured by Texas Instruments, designed for a wide range of applications including test and measurement systems, active filtering, and audio processing. This op-amp boasts a slew rate of 275 V/µs and a wide bandwidth of 200 MHz, making it an excellent choice for applications requiring high-speed signal conditioning and amplification.

Key Features

  • High-Speed Performance: With a 200 MHz bandwidth and a 275 V/µs slew rate, the OPA2810IDGKR facilitates fast and accurate signal processing.
  • Dual-Channel Configuration: This op-amp integrates two independent channels, optimizing board space and providing design flexibility.
  • Low Distortion: The device offers a low harmonic distortion, which is essential for maintaining signal fidelity in audio and high-frequency applications.
  • Wide Supply Range: The OPA2810IDGKR operates over a broad supply voltage range from ±2.25V to ±18V, accommodating a variety of power requirements.

Applications

The operational amplifier is suitable for a diverse set of applications, including:

  • Professional Audio Equipment
  • Active Filters and Amplifiers
  • Test and Measurement Systems
  • Analog to Digital Drivers
  • High-Speed Data Acquisition

Product Specifications

Parameter Value
Channels Dual
Bandwidth 200 MHz
Slew Rate 275 V/µs
Supply Voltage Range ±2.25V to ±18V
Harmonic Distortion Low

With its robust feature set, the OPA2810IDGKR from Texas Instruments is a versatile and reliable choice for high-speed amplification and signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3868 $52.6416
28+ $3.5995 $100.7860
44+ $3.4870 $153.4280
60+ $3.3745 $202.4700
77+ $3.2620 $251.1740
103+ $2.9246 $301.2338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,797 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess