EN
  • EN
  • DE

OPA2705PA

Part No OPA2705PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.6 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 160μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1233586-OPA2705PA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2705
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2705PA CAD Model

Description

The OPA2705PA is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-performance, dual-channel op-amp is known for its precision and power efficiency, making it an ideal choice for a wide range of applications including test and measurement systems, medical equipment, and audio processing.

Key Features

  • High Precision: The OPA2705PA offers excellent accuracy and stability, which is critical in applications where signal integrity is paramount.
  • Low Noise: With its low-noise design, this op-amp ensures a clean signal path, minimizing interference and distortion in sensitive applications.
  • Wide Bandwidth: It has a wide bandwidth that allows for fast signal processing, making it suitable for high-speed amplification tasks.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Dual-Channel Configuration: This op-amp integrates two independent channels in a single package, saving space and reducing component count in dual-channel applications.

Applications

  • Automated Test Equipment (ATE)
  • Medical Instrumentation
  • Audio Processing
  • Data Acquisition Systems
  • Active Filtering

Technical Specifications

  • Supply Voltage Range: ±2.5V to ±5.5V
  • Output Current: Up to 35mA
  • Common-Mode Rejection Ratio (CMRR): High CMRR for better performance in noisy environments
  • Package: 8-Pin PDIP

The OPA2705PA is available in a standard 8-pin PDIP package, which is compatible with breadboards and standard PCB layouts, making it easy to integrate into both prototyping and production environments. With its combination of performance, versatility, and reliability, the OPA2705PA from Texas Instruments is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess