EN
  • EN
  • DE

OPA2684IDCNT

Part No OPA2684IDCNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.9GHZ SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 780 V/μs
Gain Bandwidth Product (GBP) 1.9GHz
-3db Bandwidth 250MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.7mA
Channel Output Current 160mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1084763-OPA2684IDCNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2684IDCNT CAD Model

Description

The OPA2684IDCNT is a high-performance, dual operational amplifier from Texas Instruments, designed to deliver a combination of speed and precision for a wide range of applications. This operational amplifier is part of the OPAx684 series, which is known for its high bandwidth and fast slew rate, making it an ideal choice for high-speed signal processing, video and communications equipment, test and measurement systems, and audio applications.

Key Features

  • High Bandwidth: The OPA2684IDCNT boasts a wide bandwidth of 1 GHz, providing fast response times for high-frequency signals.
  • Fast Slew Rate: With a slew rate of 4100 V/μs, this op-amp can handle rapid changes in input signals without significant distortion.
  • Low Distortion: The device offers a low harmonic distortion, ensuring high-fidelity signal amplification suitable for audio and video applications.
  • Dual Channel: This dual op-amp configuration allows for flexible circuit designs, including differential amplifiers, active filters, and more.
  • Wide Supply Range: It operates over a wide supply range of ±2.5V to ±6V, accommodating various power supply requirements.
  • Output Short-Circuit Protection: The OPA2684IDCNT includes output short-circuit protection, enhancing its reliability and robustness in complex circuits.

Applications

The versatility of the OPA2684IDCNT makes it suitable for a diverse array of applications:

  • Professional Video Electronics
  • Communication Systems
  • Test and Measurement Equipment
  • Active Filters and Amplifiers
  • Audio Processing

Package and Quality

The OPA2684IDCNT is offered in an 8-pin SOT-23 (DCT) package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is designed to meet those standards, ensuring consistent performance and durability.

Whether you are designing professional-grade audio equipment, high-speed data acquisition systems, or any application requiring a high-performance operational amplifier, the OPA2684IDCNT from Texas Instruments is a reliable and efficient solution that delivers exceptional performance.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0213 $56.0852
9+ $11.5047 $103.5423
14+ $11.1451 $156.0314
19+ $10.7856 $204.9264
24+ $10.4261 $250.2264
33+ $9.3475 $308.4675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess