EN
  • EN
  • DE

OPA2607QDGKRQ1

Part No OPA2607QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 24V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 100 µV
Current - Supply 900µA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA2607QDGKRQ1DKR,296-OPA2607QDGKRQ1TR,296-OPA2607QDGKRQ1CT
Standard Package 2,500
Win Source Part Number 992788-OPA2607QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2607QDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA2607QDGKRQ1

The OPA2607QDGKRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed to meet the rigorous demands of automotive and industrial applications. Its robust construction and advanced features make it an ideal choice for designers seeking precision and reliability in their circuit designs.

Key Features

  • Dual Operational Amplifier: The OPA2607QDGKRQ1 is a dual-channel op-amp, which allows for flexible circuit configurations in a single package, saving space and reducing component count.
  • Wide Supply Range: It operates over a wide supply range, accommodating various automotive and industrial voltage requirements, ensuring versatility across different platforms.
  • High Slew Rate: With a high slew rate, the op-amp is capable of handling rapid voltage changes, making it suitable for fast signal processing applications.
  • Low Noise Performance: The device offers low noise operation, which is crucial for maintaining signal integrity in sensitive applications such as audio processing and sensor signal conditioning.
  • Extended Temperature Range: Designed to operate in extreme environments, the OPA2607QDGKRQ1 can function over an extended temperature range, ensuring reliable performance under harsh conditions.
  • Automotive Qualification: As a Q1-qualified component, it meets the stringent quality standards required for automotive applications, including enhanced reliability testing and manufacturing controls.

Applications

The versatility of the OPA2607QDGKRQ1 makes it well-suited for a variety of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Audio Systems
  • Sensor Signal Conditioning
  • Powertrain Control Modules
  • Analog Front-End Modules

It is also an excellent choice for industrial applications that require high precision and robust performance, such as:

  • Process Control Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems

The OPA2607QDGKRQ1 comes in a compact VSSOP-8 package, which is ideal for space-constrained applications. With its combination of performance, quality, and versatility, this operational amplifier from Texas Instruments is a top-tier solution for demanding automotive and industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4892 $52.2732
49+ $2.0424 $100.0776
76+ $1.9786 $150.3736
105+ $1.9148 $201.0540
136+ $1.8510 $251.7360
181+ $1.6595 $300.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,720 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess