EN
  • EN
  • DE

OPA2544TG3

Part No OPA2544TG3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ TO220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 8 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 15pA
Voltage - Input Offset 1mV
Operating Supply Current 22mA
Channel Output Current 4A
Supply Voltage - Operating ±10 V to 35 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 1084747-OPA2544TG3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian OPA2544TG3 CAD Model

Description

The OPA2544TG3 is a high-performance, dual-channel operational amplifier designed by Texas Instruments, known for its exceptional precision and robust output drive capability. This operational amplifier is part of the OPAx544 series, which is renowned for its ability to deliver high current output with outstanding thermal performance.

Key Features:

  • High Output Drive: The OPA2544TG3 is capable of delivering a continuous output current of up to 2A, making it suitable for driving a variety of heavy loads.
  • Wide Supply Range: It operates on a supply voltage range from ±4V to ±35V, providing flexibility for use in a broad spectrum of applications.
  • Thermal Protection: The device includes internal thermal shutdown protection, ensuring reliable performance and longevity even under stressful conditions.
  • Low Distortion: It features low harmonic distortion, which is critical for applications requiring high fidelity and precision.
  • Fast Slew Rate: With a fast slew rate, the OPA2544TG3 is capable of handling rapid changes in input signals without compromising signal integrity.

Applications:

The OPA2544TG3 is versatile and can be used in a wide array of applications, including but not limited to:

  • Audio amplification and processing
  • Test and measurement equipment
  • Industrial control systems
  • Power supplies
  • Actuator drives

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of the industry. The OPA2544TG3 is no exception, with its robust design and manufacturing process ensuring reliable operation even in the harshest environments.

Package and Availability:

The OPA2544TG3 comes in a TO-220 package, which is designed for easy mounting and heat dissipation. Texas Instruments provides comprehensive technical support and documentation, making the integration of the OPA2544TG3 into your design a seamless process.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2354 $86.4708
3+ $35.4752 $106.4256
5+ $34.3666 $171.8330
7+ $33.2580 $232.8060
8+ $32.1494 $257.1952
11+ $28.8236 $317.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess