EN
  • EN
  • DE

OPA2364IDG4

Part No OPA2364IDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V, 7MHz, 90dB CMRR, Single-Supply, Rail-to-Rail I/O Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233522-OPA2364IDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2364IDG4 CAD Model

Description

Product Overview: Texas Instruments OPA2364IDG4

The OPA2364IDG4 is a high-performance, dual operational amplifier (op-amp) from Texas Instruments designed to offer a perfect blend of speed, precision, and low noise. This op-amp is part of Texas Instruments' OPAx364 family and is housed in an SOIC-8 package, making it suitable for space-constrained applications. The OPA2364IDG4 is widely used in a variety of electronic circuits, including audio processing, test and measurement equipment, and sensor amplification, to name a few.

Key Features

  • Wide Bandwidth: The OPA2364IDG4 offers a bandwidth of 10MHz, which allows it to handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: With a low voltage noise density of 8nV/√Hz, this op-amp ensures high-fidelity signal amplification with minimal added noise, which is critical in audio and instrumentation applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides increased dynamic range, making it ideal for driving analog-to-digital converters (ADCs) or other high-precision components.
  • Low Quiescent Current: The OPA2364IDG4 is optimized for low power consumption with a quiescent current of only 1.45mA per channel, which is beneficial for battery-powered and portable devices.
  • Single or Dual Supply Operation: It can operate from a single supply ranging from 2.5V to 5.5V, or dual supplies of ±1.25V to ±2.75V, providing flexibility in various circuit configurations.
  • High Output Drive: The op-amp is capable of delivering a high output current, which is advantageous when driving heavy loads.

Applications

  • Audio Processing Equipment
  • Data Acquisition Systems
  • Active Filters
  • Photodiode Amplification
  • Test and Measurement Instruments
  • Battery-Powered Devices

The OPA2364IDG4 is a reliable and efficient solution for designers seeking an op-amp that delivers high performance without compromising on power efficiency. Its combination of features makes it a go-to component for precision amplification needs across a wide range of applications. With Texas Instruments' commitment to quality, the OPA2364IDG4 is a solid choice for your next electronic design project.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess