EN
  • EN
  • DE

AS4C32M16MD1A-5TCN

Part No AS4C32M16MD1A-5TCN
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description 32Mx16 DDR Synchronous DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944119-AS4C32M16MD1A-5TCN
Series *
Ultra Librarian 3D Model Ultra Librarian AS4C32M16MD1A-5TCN CAD Model

Description

The AS4C32M16MD1A-5TCN is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Alliance Memory, Inc. This memory module is designed for applications requiring high-speed data access and storage, and it's commonly used in embedded systems, networking devices, and industrial automation equipment. The '-5TCN' suffix denotes specific timing characteristics and operating temperature range.

Applications

  • Embedded Systems: Used as main memory in embedded systems requiring fast data processing.
  • Networking Devices: Employed in routers, switches, and other networking equipment for buffering and packet processing.
  • Industrial Automation: Integrated into industrial controllers and data acquisition systems.
  • Medical Devices: Utilized in medical imaging and diagnostic equipment.
  • Automotive Applications: Found in automotive infotainment and control systems.

Features

  • Capacity: 512Mb (32Mb x 16)
  • Organization: Configured as 32M x 16 bits.
  • Data Rate: High-speed data transfer rates, typically specified in MHz.
  • Voltage: Operates at a standard SDRAM voltage (e.g., 3.3V or 2.5V).
  • Interface: Standard SDRAM interface, compatible with various memory controllers.
  • Temperature Range: Industrial temperature range for reliable operation in harsh environments.

Benefits

  • High-Speed Data Access: Enables fast data access and processing for demanding applications.
  • Reliable Performance: Provides stable and reliable operation in various operating conditions.
  • Wide Compatibility: Compatible with a wide range of memory controllers and systems.
  • Compact Design: Offers a compact design for space-constrained applications.
  • Long-Term Availability: Alliance Memory is known for providing long-term support for legacy memory products.

Additional Details

The AS4C32M16MD1A-5TCN comes in a standard package type, such as TSOP or FBGA, depending on the specific configuration. It requires proper termination and decoupling capacitors for stable operation. The datasheet provides detailed information on timing parameters, voltage levels, and operating conditions. Always refer to the datasheet for specific application guidelines and ratings to ensure optimal performance and reliability. Common specifications include a clock frequency of 166MHz, an access time of 5ns, and an operating temperature range of -40°C to +85°C. The '-5TCN' suffix indicates the speed grade and temperature range of the device.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess