EN
  • EN
  • DE

OPA2348AIDCNR/OPA2348AIDCNT

Part No OPA2348AIDCNR/OPA2348AIDCNT
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117335-OPA2348AIDCNR/OPA2348AIDCNT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2348AIDCNR/OPA2348AIDCNT CAD Model

Description

Product Overview: OPA2348AIDCNR/OPA2348AIDCNT

The OPA2348AIDCNR/OPA2348AIDCNT is a high-precision operational amplifier from Texas Instruments, designed to offer a blend of performance and versatility for a wide array of applications. This op-amp features a low quiescent current, making it ideal for battery-powered devices and energy-efficient applications. With its advanced CMOS technology, it is engineered to provide a perfect balance between low power consumption and high-speed operation.

Key Features

  • Low Power Consumption: The OPA2348 series is optimized for low power operation, drawing only 17 µA of quiescent current per channel, which helps in extending battery life in portable devices.
  • Wide Supply Range: It operates on a supply voltage range from 2.1V to 5.5V, accommodating a variety of power sources and ensuring flexibility across different application requirements.
  • High-Speed Performance: Despite its low power design, the OPA2348 does not compromise on speed, offering a bandwidth of 1 MHz which is suitable for various signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, making the most of the supply voltage in output signal swings, which is particularly beneficial in low-voltage applications.
  • MicroSIZE Packages: Available in ultra-small packages, the OPA2348AIDCNR comes in a 3mm x 3mm SON-8 package, while the OPA2348AIDCNT is offered in an SOT-23-5 package, making them suitable for space-constrained applications.

Applications

The versatility of the OPA2348AIDCNR/OPA2348AIDCNT allows it to be used in a diverse set of applications including sensor signal conditioning, portable and battery-powered equipment, medical devices, and active filtering. Its precision and low power attributes make it a go-to choice for designers looking to optimize performance without sacrificing power efficiency.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The OPA2348AIDCNR/OPA2348AIDCNT operational amplifiers are no exception and are built to meet the highest industry standards, ensuring stable and reliable performance across their operational lifespan.

You May Also Be Interested in

QSI
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3184 $50.9440
340+ $0.2983 $101.4220
525+ $0.2882 $151.3050
750+ $0.2680 $201.0000
970+ $0.2580 $250.2600
1,215+ $0.2479 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,040 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess