EN
  • EN
  • DE

OPA2342EA2K5G4

Part No OPA2342EA2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1 MHz
Mounting SMD (SMT)
Case / Package MSOP
Common Mode Rejection Ratio 74 dB
Gain Bandwidth Product 1 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 6 mV
Lead Free Contains Lead
Max I/O Voltage 6 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 1 MHz
Nominal Supply Current 500 µA
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 90.46 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 1 V/µs
Voltage Gain 124 dB
Win Source Part Number 1083274-OPA2342EA2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA2342EA2K5G4 CAD Model

Description

The OPA2342EA2K5G4 is a precision operational amplifier from Texas Instruments, renowned for its high performance and reliability in various applications. This operational amplifier belongs to the OPA234x series, which are CMOS rail-to-rail operational amplifiers optimized for low voltage, single-supply operation. The OPA2342EA2K5G4 offers excellent accuracy and speed, making it an ideal choice for sensor amplification, active filtering, and a wide range of other electronic applications.

Key Features

  • Rail-to-Rail Output: The OPA2342EA2K5G4 provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Single Supply Operation: This operational amplifier can operate from a single supply voltage as low as 2.7V, up to 5.5V, making it versatile for battery-operated devices.
  • Low Quiescent Current: With a low quiescent current of 150µA per channel, it is suitable for power-sensitive applications.
  • High-Speed Performance: It features a slew rate of 0.6V/µs, ensuring fast response times in high-speed signal processing tasks.
  • MicroSIZE Package: The OPA2342EA2K5G4 comes in a space-saving MSOP-8 (Micro Small Outline Package) that is ideal for space-constrained applications.

Applications

  • Portable Instrumentation
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Medical Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA2342EA2K5G4 operational amplifier is designed to meet strict industry standards for performance and reliability. It is thoroughly tested to ensure it meets TI's quality criteria, providing engineers with a dependable component for their designs.

Ordering Information

The OPA2342EA2K5G4 is available for order in various quantities, and it is shipped in tape and reel packaging to facilitate easy handling and assembly during the manufacturing process. For detailed ordering and shipping information, customers should consult Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess