Product Overview: Texas Instruments OPA2336E/250
The Texas Instruments OPA2336E/250 is a precision operational amplifier that offers the perfect blend of low power consumption and high precision, making it an ideal choice for a wide range of applications. This operational amplifier is part of TI's OPAx336 series, which is renowned for its excellent performance in terms of low noise, high speed, and minimal power usage.
Key Features
- Low Power Consumption: The OPA2336E/250 is designed for battery-powered and portable applications, with a quiescent current of only 17µA per channel. This feature ensures extended battery life and efficient power management.
- High Precision: With an offset voltage of just 150µV and low drift over time and temperature, this op-amp guarantees high-accuracy signal amplification and processing.
- Wide Supply Range: The device operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various circuit designs and compatibility with both single and dual supply operations.
- Rail-to-Rail Output: The OPA2336E/250 features rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in low-voltage applications.
- MicroSIZE Packages: The op-amp is available in ultra-small packaging options, making it suitable for space-constrained applications.
Applications
The versatile nature of the OPA2336E/250 allows it to be used in a multitude of applications, including:
- Portable and battery-powered devices
- Sensor signal conditioning
- Medical instrumentation
- Analog filters
- Data acquisition systems
- Audio and consumer electronics
Technical Specifications
The OPA2336E/250 boasts impressive technical specifications that ensure reliable and consistent performance:
- Bandwidth: 350kHz
- Slew Rate: 0.16V/µs
- Input Noise Voltage: 19nV/√Hz at 1kHz
- Temperature Range: -40°C to +125°C
With its robust feature set, the Texas Instruments OPA2336E/250 operational amplifier is a solid choice for designers seeking to enhance the precision and efficiency of their electronic systems.