EN
  • EN
  • DE

OPA2333HD

Part No OPA2333HD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS, Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Tube
Operating Temperature Range -55°C ~ 175°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA2333
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-39115-5, OPA2333HD-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888101-OPA2333HD
Ultra Librarian 3D Model Ultra Librarian OPA2333HD CAD Model

Description

The OPA2333HD from Texas Instruments is a high-precision, low-power operational amplifier that delivers unparalleled accuracy and stability over time and temperature. Designed for a wide range of applications, this op-amp is ideal for use in test and measurement equipment, medical devices, and precision instrumentation.

Key Features

  • Ultra-Low Offset Voltage: The OPA2333HD offers an ultra-low offset voltage of just 10 µV (max), which is critical for high-precision applications where voltage accuracy is paramount.
  • Low Noise: With a low noise density of 0.25 µV/√Hz at 1 kHz, this op-amp ensures signal integrity by minimizing the noise contributions to the signal path.
  • High CMRR and PSRR: The high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of the OPA2333HD provide excellent performance in environments with fluctuating supply voltages or common-mode signals.
  • Wide Supply Range: It operates from a +2.7V to +5.5V supply range, making it versatile for both single-supply and dual-supply operations.
  • Low Quiescent Current: The device features a low quiescent current of 17 µA per channel, which is ideal for battery-powered and energy-efficient applications.
  • Rail-to-Rail Output: The rail-to-rail output swing enhances the dynamic range, allowing for better signal representation near the power supply limits.
  • Temperature Range: The operational amplifier is specified for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The OPA2333HD's precision and low power consumption make it suitable for a variety of applications, including:

  • Precision Analog-to-Digital Converter (ADC) drivers
  • Battery-powered instrumentation
  • Temperature sensing and control
  • Electronic scales and sensors
  • Medical instrumentation
  • Professional audio equipment

Package and Quality

The Texas Instruments OPA2333HD comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The product is also part of Texas Instruments' commitment to high-quality standards, ensuring reliable and consistent performance across the entire product lifespan.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess