EN
  • EN
  • DE

OPA2325IDR

Part No OPA2325IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA2325
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45058-2, 296-45058-1, 296-45058-6, OPA2325IDR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888099-OPA2325IDR
Ultra Librarian 3D Model Ultra Librarian OPA2325IDR CAD Model

Description

Overview of Texas Instruments OPA2325IDR

The OPA2325IDR is a precision operational amplifier from Texas Instruments, renowned for its high performance and wide range of applications. This op-amp is part of the OPAx325 family of devices, which are known for their low noise and low power consumption, making them ideal for a variety of electronic circuits and systems.

Key Features

  • Precision Performance: The OPA2325IDR offers excellent precision with a low offset voltage of 350 µV (max) and a low drift of 0.5 µV/°C (max), ensuring accurate signal amplification and processing.
  • Low Noise: With a low voltage noise density of 8 nV/√Hz at 1 kHz, this operational amplifier is suitable for applications that require a high signal-to-noise ratio.
  • Wide Bandwidth: It features a wide bandwidth of 10 MHz, which is beneficial for high-speed signal processing tasks.
  • High Output Current: The device can deliver a high output current, making it capable of driving heavy loads when necessary.
  • Rail-to-Rail Output: The OPA2325IDR provides rail-to-rail output swing, which maximizes the dynamic range within the power supply limits.
  • Single or Dual Supply Operation: It can operate from a single supply of 2.2 V to 5.5 V or dual supplies of ±1.1 V to ±2.75 V, offering flexibility in various power environments.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended temperature range of -40°C to +125°C, suitable for industrial applications.

Applications

The OPA2325IDR is versatile and can be used in a wide array of applications, including:

  • Precision instrumentation
  • Active filters
  • Audio and acoustic systems
  • Data acquisition systems
  • Analog-to-digital converter (ADC) buffer
  • Sensor signal conditioning
  • Medical equipment
  • Professional microphones

Package and Quality

The OPA2325IDR comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is no exception, offering reliability and performance for critical and demanding electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2366 $51.4418
55+ $1.8352 $100.9360
85+ $1.7779 $151.1215
117+ $1.7205 $201.2985
151+ $1.6632 $251.1432
202+ $1.4911 $301.2022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess