EN
  • EN
  • DE

OPA2316QDGKRQ1

Part No OPA2316QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / 10-MHz, Rail-to-Rail Input/Output, Low-Voltage, 1.8-V CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 5pA
Voltage - Input Offset 500μV
Current - Supply 400μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806988-OPA2316QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2316QDGKRQ1 CAD Model

Description

Product Overview: OPA2316QDGKRQ1 from Texas Instruments

The OPA2316QDGKRQ1 is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-precision, automotive-grade op-amp offers exceptional performance and reliability for a wide range of applications, making it an ideal choice for engineers and designers working in the automotive industry.

Key Features

  • Dual-Channel Configuration: The OPA2316QDGKRQ1 features a dual-channel architecture, allowing for flexible design options in multi-channel systems.
  • Low Offset Voltage: With a low input offset voltage, this op-amp ensures high accuracy and stability in signal amplification, critical for precision applications.
  • Wide Supply Range: It operates across a wide supply range of 2.1V to 5.5V, providing versatility to work with various power systems within automotive environments.
  • EMI and RFI Filtered Inputs: The device includes input filters that reduce electromagnetic and radio-frequency interference, thus enhancing performance in electronically noisy automotive settings.
  • Extended Temperature Range: The OPA2316QDGKRQ1 is designed to operate over a broad temperature range, from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Automotive Qualifications: This op-amp meets stringent automotive qualification standards, including AEC-Q100, which confirms its suitability for automotive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the op-amp to drive loads effectively, maximizing the dynamic range within the given supply voltage.

Applications

The OPA2316QDGKRQ1 is engineered to meet the rigorous demands of the automotive industry and is well-suited for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Analog front-ends for data acquisition systems
  • Electronic control units (ECUs)
  • Automotive infotainment systems
  • Powertrain systems

With its robust design, the OPA2316QDGKRQ1 ensures optimal performance in critical systems, contributing to the safety and efficiency of modern vehicles. Its combination of precision, power efficiency, and durability makes it a top choice for automotive electronics designers who require reliable and high-quality components.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9826 $50.7042
41+ $2.4473 $100.3393
64+ $2.3708 $151.7312
88+ $2.2944 $201.9072
113+ $2.2179 $250.6227
151+ $1.9884 $300.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,542 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess