EN
  • EN
  • DE

P4SMAJ20AT/R13

Part No P4SMAJ20AT/R13
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode TVS Single Uni-Dir 20V 400W 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964053-P4SMAJ20AT/R13
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4SMAJ20AT/R13 CAD Model

Description

The P4SMAJ20AT/R13 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications:

  • I/O Protection: Used for protecting I/O interfaces such as USB, Ethernet, and serial ports.
  • Power Supply Protection: Employed in power supply circuits to prevent damage from voltage surges.
  • Data Line Protection: Utilized in data lines to protect against ESD and transient voltages.
  • Automotive Electronics: Found in automotive electronic systems to protect against voltage transients.
  • Industrial Equipment: Integrated into industrial control systems for surge protection.

Features:

  • Unidirectional Configuration: Provides unidirectional protection against positive voltage transients.
  • Surface Mount Package: Designed for surface mount assembly, saving board space.
  • Fast Response Time: Offers a fast response time to transient voltage events.
  • Low Clamping Voltage: Features a low clamping voltage to protect sensitive components.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Effective Transient Protection: Provides effective protection against voltage transients, enhancing system reliability.
  • Compact Design: Saves board space with its surface mount package.
  • Quick Response: Responds quickly to voltage transients, minimizing the risk of damage.
  • Component Protection: Protects sensitive electronic components from overvoltage conditions.
  • Environmentally Friendly: Meets RoHS standards, contributing to environmentally friendly products.

Additional Details:

The P4SMAJ20AT/R13 has a standoff voltage of 20V and a breakdown voltage typically around 22.2V. The clamping voltage is approximately 32.4V at a peak pulse current of 12.3A. The peak pulse power dissipation is 400W. The operating temperature range is -55°C to +150°C. It is available in an SMA (DO-214AC) package. The fast response time ensures that the TVS diode clamps the voltage quickly, preventing damage to the protected circuit. The unidirectional configuration makes it suitable for protecting circuits from positive voltage transients.

This TVS diode is suitable for a wide range of applications requiring reliable transient voltage protection. Its robust design and compliance with industry standards make it a dependable choice for various surge protection needs.

You May Also Be Interested in

Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess