EN
  • EN
  • DE

OPA2277MDTEP

Part No OPA2277MDTEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC / Op Amp Dual Precision Amplifier ±18V Medical 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.8 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Output Current per Channel 35mA
Dual Supply Voltage (±) ±2 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 790977-OPA2277MDTEP
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2277-EP
Introduction Date December 08, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2277MDTEP CAD Model

Description

Product Overview: OPA2277MDTEP - Texas Instruments

The OPA2277MDTEP is a precision operational amplifier from Texas Instruments, designed with the needs of high-reliability and mission-critical applications in mind. This op-amp is part of the Enhanced Product (EP) lineup, which means it has been subjected to additional testing and quality measures to ensure robust performance under extreme conditions. It is particularly suited for industries such as aerospace, defense, and industrial markets where dependable and consistent operation is non-negotiable.

Key Features

  • High Precision: The OPA2277MDTEP offers excellent accuracy with a low offset voltage of 10µV and low drift over time and temperature, making it ideal for precision instrumentation.
  • Wide Supply Range: This op-amp can operate with a supply voltage range from ±2V to ±18V, accommodating a diverse set of applications and providing design flexibility.
  • Enhanced Product (EP) Specifications: As an EP device, it includes features such as extended temperature range operation (-55°C to +125°C), ensuring performance in harsh environments.
  • Low Noise: With a low noise density of 0.3µV/√Hz at 1kHz, the OPA2277MDTEP is suitable for applications requiring low noise amplification, such as audio and test equipment.
  • Dual-Channel Configuration: This dual op-amp allows for compact designs and reduces the need for multiple single-channel op-amps, saving space and cost.

Applications

The OPA2277MDTEP is versatile and can be used in a wide range of applications, including:

  • Precision instrumentation and measurement systems
  • Active filtering and signal conditioning
  • Data acquisition systems
  • Industrial process controls
  • Medical equipment
  • Aerospace and defense electronics

Package and Availability

The OPA2277MDTEP is available in a variety of packages, including the space-saving MSOP-8 (DGS) package, which is particularly suited for applications where board space is at a premium. The product can be sourced directly from Texas Instruments or through authorized distributors, ensuring availability for both prototyping and large-scale production needs.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with their design requirements.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1390 $52.2780
5+ $21.4474 $107.2370
8+ $20.7771 $166.2168
10+ $20.1069 $201.0690
13+ $19.4367 $252.6771
18+ $17.4260 $313.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess