EN
  • EN
  • DE

OPA2192IDGKT

Part No OPA2192IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP RRIO E-TRIM 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 5pA
Voltage - Input Offset 5μV
Operating Supply Current 1mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084616-OPA2192IDGKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian OPA2192IDGKT CAD Model

Description

Overview of Texas Instruments OPA2192IDGKT

The OPA2192IDGKT from Texas Instruments is a high-performance, precision operational amplifier that offers an ideal blend of low noise, low quiescent current, and high accuracy. This operational amplifier is designed to meet the stringent requirements of a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • Precision Performance: The OPA2192IDGKT boasts a low offset voltage of 25 µV (max) and a low drift of 0.1 µV/°C, ensuring accurate signal amplification over a wide temperature range.
  • Low Noise: With a low noise density of 7.5 nV/√Hz at 1 kHz, this op-amp is suitable for applications requiring minimal signal distortion and high signal-to-noise ratios.
  • High Bandwidth: It features a bandwidth of 10 MHz, which allows it to handle high-speed signals without significant attenuation.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, making it ideal for driving analog-to-digital converters (ADCs).
  • Wide Supply Range: The OPA2192IDGKT can operate with a supply voltage range from 4.5 V to 36 V, or ±2.25 V to ±18 V in dual-supply applications, providing design flexibility.
  • Robust Design: This device is designed with a power-on reset circuit which ensures that the output is in a known state upon power-up.

Applications

The versatility of the OPA2192IDGKT makes it suitable for a broad array of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Analog front-ends
  • Professional audio equipment
  • Medical devices

Package and Quality

The Texas Instruments OPA2192IDGKT comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. TI's commitment to quality ensures that this product meets high standards of performance and reliability.

With its combination of precision, low power, and wide supply range, the OPA2192IDGKT is a versatile choice for designers looking to enhance the performance of their high-precision analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess