EN
  • EN
  • DE

TPS2041BDR-1

Part No TPS2041BDR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 219980-TPS2041BDR-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2041BDR-1 CAD Model

Description

The TPS2041BDR-1 is a sophisticated, single-channel power distribution switch designed by Texas Instruments, tailored for USB applications. This component is part of the TPS204xB/TPS205xB family, which offers an array of features that make it ideal for managing power distribution in a controlled and safe manner.

Key Features

  • Current-Limiting Capability: The TPS2041BDR-1 is equipped with a current-limiting function to prevent damage from overcurrent conditions, ensuring the protection of downstream devices.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an additional layer of protection by disabling the output during excessive temperature conditions, thereby safeguarding the device and the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at safe voltage levels, turning off the output when the input voltage falls below a certain threshold.
  • Fast Transient Response: With its quick response to transient loads, the TPS2041BDR-1 aids in maintaining stable operation during sudden changes in power demand.
  • Controlled Rise Time: The device offers a controlled rise time, reducing inrush current and the potential for nuisance trips.
  • Open-Drain Fault Flag: An open-drain fault flag output provides an immediate indication of fault conditions to the system controller.

Applications

The TPS2041BDR-1 is suitable for a wide range of applications, particularly where USB power distribution and protection are required. This includes USB hubs, desktop and notebook computers, docking stations, and other peripherals that require precise power management.

Package and Quality

Enclosed in an 8-pin SOIC (D) package, the TPS2041BDR-1 is designed for surface-mount technology, allowing for efficient assembly in space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the TPS2041BDR-1, making it a reliable choice for critical power management tasks.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess