EN
  • EN
  • DE

OPA2170AQDGKRQ1

Part No OPA2170AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 8 pA
Voltage - Input Offset 250 µV
Current - Supply 110µA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2170
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650737-OPA2170AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2170AQDGKRQ1 CAD Model

Description

Product Overview: OPA2170AQDGKRQ1 from Texas Instruments

The OPA2170AQDGKRQ1 is a robust, automotive-grade operational amplifier designed by Texas Instruments to meet the rigorous standards of the automotive industry. This high-performance op-amp is part of Texas Instruments' "Automotive Qualified Products" which are optimized for automotive and other applications requiring robustness, enhanced quality, and high reliability.

Key Features

  • Wide Supply Range: The device operates from a supply voltage range of 4.5V to 36V, or ±2.25V to ±18V in a dual-supply configuration, making it versatile for various automotive applications.
  • Low Quiescent Current: It features a low quiescent current of 850 µA (typical), which is beneficial for power-sensitive systems.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 114 dB (typical), the OPA2170AQDGKRQ1 offers excellent precision by minimizing errors due to common-mode voltage variations.
  • Extended Temperature Range: Suitable for automotive environments, it operates over an extended temperature range of -40°C to 125°C.
  • Robust ESD Protection: The device is designed to withstand electrostatic discharges, ensuring reliability and longevity in harsh automotive electrical environments.

Applications

The OPA2170AQDGKRQ1 is ideal for a range of automotive applications, including:

  • Electronic Power Steering (EPS)
  • Automotive Sensor Signal Conditioning
  • Battery Management Systems
  • Motor Control Circuits
  • Automotive Infotainment Systems

Package and Quality

Encased in an MSOP-8 PowerPAD™ package, the OPA2170AQDGKRQ1 is designed for improved thermal performance. It is also qualified for automotive applications as per the AEC-Q100 standards, which is a critical factor for designers looking for components that can withstand the demanding conditions of automotive environments.

Conclusion

The OPA2170AQDGKRQ1 operational amplifier from Texas Instruments is a reliable and efficient solution for automotive electronics designers. It combines a wide supply range, low power consumption, high precision, and robust protection features, all within a package that is optimized for harsh automotive conditions. With its compliance to automotive quality standards, the OPA2170AQDGKRQ1 is a prime choice for high-performance automotive applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7907 $52.1163
22+ $4.7513 $104.5286
33+ $4.6029 $151.8957
45+ $4.4544 $200.4480
59+ $4.3059 $254.0481
78+ $3.8605 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,325 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess