EN
  • EN
  • DE

OPA211MDGKTEP

Part No OPA211MDGKTEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.1nV/√Hz NOISE, LOW POWER, PRECISION OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 27 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 50nA
Voltage - Input Offset 20μV
Operating Supply Current 3.6mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233411-OPA211MDGKTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name OPA211-EP
Introduction Date June 02, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA211MDGKTEP CAD Model

Description

Product Overview: OPA211MDGKTEP - Precision Operational Amplifier

The OPA211MDGKTEP is a high-precision operational amplifier designed and manufactured by Texas Instruments, one of the industry's most trusted names in semiconductor technology. This operational amplifier (op-amp) is part of TI's Enhanced Product (EP) line, which guarantees its suitability for mission-critical applications, including industrial, aerospace, and defense systems where performance and reliability are non-negotiable.

Key Features and Benefits

  • High Precision: The OPA211MDGKTEP boasts an ultra-low offset voltage of 25 µV (max) and a low noise density of 1.1 nV/√Hz, ensuring high accuracy in signal amplification and processing.
  • Wide Bandwidth: With a bandwidth of 45 MHz and a fast slew rate of 27 V/µs, this op-amp can handle a broad range of frequencies, making it versatile for various applications.
  • Stable Over Temperature: The device operates over a wide temperature range, maintaining stability and performance from -55°C to +125°C, which is crucial for systems exposed to harsh environmental conditions.
  • Robust Design: The OPA211MDGKTEP is designed to meet or exceed the stringent requirements of the aerospace and defense industries, ensuring high reliability and a long operational life.
  • Single-Supply Operation: It is capable of operating from a single supply voltage ranging from +4.5 V to +36 V, or dual supplies of ±2.25 V to ±18 V, providing flexibility in power supply design.
  • Enhanced Product (EP) Features: As part of TI's EP portfolio, this op-amp includes additional quality conformance testing, extended temperature performance, and long product life cycles.

Applications

The OPA211MDGKTEP is ideal for precision applications that require accurate signal conditioning, such as:

  • Test and measurement equipment
  • Data acquisition systems
  • Professional audio equipment
  • Active filter blocks
  • Medical instrumentation

With its combination of precision, performance, and reliability, the OPA211MDGKTEP from Texas Instruments is a top choice for designers who demand the best in operational amplifier technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8363 $65.5089
6+ $17.9170 $107.5020
9+ $17.3571 $156.2139
12+ $16.7972 $201.5664
16+ $16.2373 $259.7968
21+ $14.5576 $305.7096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess