EN
  • EN
  • DE

OPA211AIDGKT

Part No OPA211AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 80MHZ RRO 8VSSOP / Op Amp Single Low Power Amplifier R-R O/P ±18V/36V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 27 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 60nA
Voltage - Input Offset 30μV
Operating Supply Current 3.6mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 790971-OPA211AIDGKT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA211
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA211AIDGKT CAD Model

Description

The OPA211AIDGKT is a precision operational amplifier from Texas Instruments, designed to deliver high-performance for a wide range of applications. This op-amp is part of the OPAx211 series, which are known for their low noise and low harmonic distortion, making them ideal for audio and other sensitive applications where maintaining signal fidelity is crucial.

Key Features

  • Low Noise: With a low voltage noise density of 1.1 nV/√Hz at 1 kHz, the OPA211AIDGKT ensures a clean signal amplification with minimal added noise, essential for high-fidelity audio systems and precision instrumentation.
  • High Precision: The device offers a low offset voltage of 500 µV (max) and a low drift over temperature, which guarantees accurate signal representation and stability over varying conditions.
  • Wide Bandwidth: Featuring a wide bandwidth of 45 MHz at a gain of +1, the OPA211AIDGKT can handle a broad range of frequencies, making it adaptable to various signal processing tasks.
  • Low Harmonic Distortion: The total harmonic distortion plus noise (THD+N) is exceptionally low, typically -136 dB, which preserves the original signal's integrity, especially in high-end audio applications.
  • Flexible Supply Voltage: It operates over a wide supply range of ±2.25 V to ±18 V, accommodating various power supply configurations and application requirements.
  • Robust Design: The OPA211AIDGKT is specified for operation from -40°C to +125°C, ensuring reliable performance in extreme environments.

Applications

The OPA211AIDGKT's combination of low noise and high precision makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Active Filter Blocks
  • Medical Instrumentation
  • High-End A/V Receivers

Package and Quality

This operational amplifier comes in a VSSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the OPA211AIDGKT is no exception, meeting the high standards expected from industry-leading semiconductor products.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6963 $53.5704
19+ $5.4944 $104.3936
29+ $5.3227 $154.3583
39+ $5.1510 $200.8890
51+ $4.9793 $253.9443
68+ $4.4642 $303.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess