EN
  • EN
  • DE

OPA207IDBVR

Part No OPA207IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.7V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 200 pA
Voltage - Input Offset 15 µV
Current - Supply 350µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA207
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA207IDBVRTR,296-OPA207IDBVRCT,296-OPA207IDBVRDKR
Standard Package 3,000
Win Source Part Number 1321033-OPA207IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA207IDBVR CAD Model

Description

The OPA207IDBVR is a high-precision operational amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This operational amplifier is part of the OPAx207 series, which are known for their low noise, low drift, and low input bias current, making them ideal for high-accuracy and high-stability systems.

Key Features

  • Low Noise: The OPA207IDBVR boasts an ultra-low noise density of 3.8 nV/√Hz at 1 kHz, ensuring signal fidelity in audio, instrumentation, and other sensitive applications.
  • Precision Performance: With a low offset voltage of 75 µV and low drift of 0.5 µV/°C, this op-amp provides reliable and stable performance over a wide temperature range.
  • Wide Supply Range: It operates with a supply voltage range from ±4 V to ±15 V, making it versatile for both single and dual supply operations.
  • High Open-Loop Gain: The device features a high open-loop gain of 130 dB, which is beneficial for precision amplification.

Applications

The OPA207IDBVR is suitable for a variety of applications that require high precision and low noise, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Data acquisition systems
  • Medical instrumentation
  • Process control and industrial automation

Package and Quality

This operational amplifier is available in a SOT-23-5 package, which is compact and suitable for space-constrained applications. The OPA207IDBVR is characterized for operation from -40°C to +125°C, ensuring reliable performance in a range of environments. Additionally, Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring consistent and dependable operation.

Conclusion

Overall, the OPA207IDBVR from Texas Instruments stands out as a high-quality operational amplifier that is perfect for designers looking to enhance the accuracy and integrity of their signal processing applications. With its low noise, high precision, and versatility, it's a top choice for professionals who demand the best in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7778 $50.0004
44+ $2.2792 $100.2848
68+ $2.2080 $150.1440
94+ $2.1367 $200.8498
122+ $2.0655 $251.9910
162+ $1.8519 $300.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess