EN
  • EN
  • DE

OPA1679QRUMRQ1

Part No OPA1679QRUMRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 4 CIRCUIT 16WQFN / Audio Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Audio
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 9V/µs
Gain Bandwidth Product 16 MHz
-3db Bandwidth 20 kHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 µV
Current - Supply 2mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number OPA1679
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA1679QRUMRQ1CT,296-OPA1679QRUMRQ1DKR,296-OPA1679QRUMRQ1TR
Standard Package 3,000
Win Source Part Number 958686-OPA1679QRUMRQ1
Ultra Librarian 3D Model Ultra Librarian OPA1679QRUMRQ1 CAD Model

Description

OPA1679QRUMRQ1 Automotive Audio Operational Amplifier

The OPA1679QRUMRQ1 from Texas Instruments is a high-fidelity, automotive-grade operational amplifier designed for audio amplification and signal conditioning applications within the automotive industry. This robust component is tailored to meet the demanding requirements of automotive audio systems, offering both high performance and reliability.

Key Features:

  • High-Quality Audio Performance: With a low noise density of 3.3 nV/√Hz and low total harmonic distortion plus noise (THD+N) of 0.0006%, the OPA1679QRUMRQ1 ensures crystal clear audio reproduction, making it ideal for high-end car audio systems.
  • Wide Supply Range: The operational amplifier can function across a broad supply voltage range of ±2 V to ±18 V, or 4 V to 36 V for single supply, which provides design flexibility for various audio circuits.
  • Automotive Qualifications: It is AEC-Q100 qualified, meaning it has passed stringent tests for automotive reliability and performance standards, including operation in extreme temperature ranges from -40°C to +125°C.
  • Low Power Consumption: The device offers a low quiescent current of 2.6 mA per channel, which is beneficial for automotive applications where energy efficiency is crucial.
  • Dual and Quad Channel Options: Available in dual and quad channel configurations, the OPA1679QRUMRQ1 allows for flexibility in design, whether you need multiple amplifiers in a single package or a compact solution for stereo audio.
  • Robust Protection Features: It includes features such as short-circuit protection and thermal shutdown, ensuring the amplifier's durability and longevity in harsh automotive environments.

The OPA1679QRUMRQ1 is provided in a compact VQFN package, which is designed to minimize space on the PCB while ensuring reliable operation under the hood of a vehicle. Whether it's for infotainment systems, navigation voice prompts, or high-fidelity audio streaming, this operational amplifier from Texas Instruments stands out for its exceptional audio quality, automotive-grade reliability, and versatile application range.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7989 $53.9670
70+ $1.4760 $103.3200
105+ $1.4299 $150.1395
145+ $1.3838 $200.6510
190+ $1.3376 $254.1440
255+ $1.1993 $305.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess