EN
  • EN
  • DE

OPA1642AQDGKRQ1

Part No OPA1642AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SoundPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA1642
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA1642AQDGKRQ1-ND, 296-50478-1, 296-50478-2, 296-50478-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888072-OPA1642AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA1642AQDGKRQ1 CAD Model

Description

The OPA1642AQDGKRQ1 is a high-fidelity audio operational amplifier designed and manufactured by Texas Instruments. This particular model is part of the OPA164x series which is known for its ultra-low distortion, low noise, and high performance. The OPA1642AQDGKRQ1 is specifically engineered to meet the stringent requirements of automotive audio systems, offering exceptional sound quality for a superior listening experience.

Key Features

  • Sound Quality: With its low total harmonic distortion plus noise (THD+N) and high slew rate, the OPA1642AQDGKRQ1 ensures an audio output that is both clear and accurate, making it ideal for high-end car audio systems.
  • Operating Voltage: It operates across a wide supply range of ±2.5V to ±18V, providing flexibility in various automotive power supply designs.
  • Low Noise: The device features an ultra-low noise density (5nV/√Hz at 1kHz), which minimizes background hiss and enhances sound clarity.
  • Robust Design: This automotive-grade op-amp is designed to withstand the harsh conditions of the automotive environment, ensuring reliability and longevity.
  • Package: The OPA1642AQDGKRQ1 is available in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications.

Applications

  • Automotive Audio Systems
  • Premium Home Theater Systems
  • Professional Audio Equipment
  • High-Fidelity Headphone Amplifiers

Quality and Reliability

The OPA1642AQDGKRQ1 is AEC-Q100 qualified, which is a critical standard for automotive components, ensuring that this op-amp meets the highest level of quality and reliability required for automotive applications. Texas Instruments' commitment to quality makes this product a trusted choice for manufacturers looking to incorporate premium audio components in their designs.

Conclusion

The Texas Instruments OPA1642AQDGKRQ1 stands out as an exceptional choice for enhancing audio performance in automotive environments. Its combination of low distortion, low noise, and high durability makes it an indispensable component for any high-quality audio system design.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8484 $51.7552
58+ $1.7315 $100.4270
90+ $1.6730 $150.5700
129+ $1.5560 $200.7240
167+ $1.4975 $250.0825
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,875 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess