EN
  • EN
  • DE

OPA1642AIDGKT

Part No OPA1642AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tape & Reel
Product Status Active
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 11 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 1 mV
Current - Supply 1.8mA (x2 Channels)
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA1642
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650682-OPA1642AIDGKT
Ultra Librarian 3D Model Ultra Librarian OPA1642AIDGKT CAD Model

Description

OPA1642AIDGKT Audio Operational Amplifier by Texas Instruments

The OPA1642AIDGKT is a high-performance, audio operational amplifier designed by Texas Instruments, renowned for its exceptional sound quality and clarity. This op-amp is part of the OPA164x series and is crafted with audiophiles and professional audio equipment designers in mind. It offers a perfect blend of low distortion, low noise, and high-speed operation, making it an ideal choice for a wide range of audio applications.

Encased in an 8-pin VSSOP package, the OPA1642AIDGKT features JFET input stages, which enable it to provide a high input impedance. This characteristic is crucial for maintaining signal integrity and preventing loading down of the source. The op-amp operates over a wide supply range of ±2.5V to ±18V, offering designers the flexibility to use it in various circuit configurations and with different power supplies.

With a typical THD+N (Total Harmonic Distortion + Noise) of 0.00005% and an ultra-low noise density of 5.1nV/√Hz, the OPA1642AIDGKT ensures that audio signals are amplified with utmost precision and minimal interference. This makes it an excellent choice for high-end audio equipment, including headphone amplifiers, preamplifiers, DACs (Digital-to-Analog Converters), and professional audio mixing consoles.

The device also boasts a slew rate of 20V/μs and a wide bandwidth of 11MHz, which contribute to its ability to handle fast transients and maintain high fidelity with dynamic audio signals. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial for applications that require a wide output swing at lower supply voltages.

For those looking to integrate the OPA1642AIDGKT into their designs, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This operational amplifier is not just a component; it's a sound investment for any audio application that demands the highest quality in signal amplification.

Key Features:

  • JFET input for high input impedance
  • Wide supply range: ±2.5V to ±18V
  • Low THD+N: 0.00005%
  • Ultra-low noise: 5.1nV/√Hz
  • High slew rate: 20V/μs
  • Wide bandwidth: 11MHz
  • Rail-to-rail output
  • 8-pin VSSOP package

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8313 $54.9390
70+ $1.5026 $105.1820
105+ $1.4557 $152.8485
145+ $1.4087 $204.2615
185+ $1.3618 $251.9330
250+ $1.2209 $305.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess