EN
  • EN
  • DE

OPA2690I-14DR

Part No OPA2690I-14DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Wideband, Voltage-Feedback OPERATIONAL AMPLIFIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 1800 V/μs
GBP - Gain Bandwidth Product 300MHz
-3db Bandwidth 500MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 11mA
Output Current per Channel 190mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1233575-OPA2690I-14DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2690
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2690I-14DR CAD Model

Description

The OPA2690I-14DR from Texas Instruments is a high-performance, dual, wideband voltage-feedback operational amplifier designed for video and RF signal processing applications. This device offers a unique combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including active filters, cable drivers, and ADC/DAC buffers.

Key Features

  • High Bandwidth: The OPA2690I-14DR boasts a high bandwidth of 420MHz at a gain of +2, enabling it to handle high-speed signals with ease.
  • Fast Slew Rate: With a slew rate of 1300 V/µs, this amplifier is capable of delivering rapid voltage changes, which is critical for maintaining signal fidelity in fast-switching applications.
  • Low Distortion: The device provides excellent video performance with a differential gain of 0.02% and a differential phase of 0.05 degrees, ensuring minimal signal distortion.
  • Output Disable Feature: It includes an output disable feature that allows the output stage to be effectively disconnected from the load, reducing power consumption and protecting downstream components.
  • Wide Supply Range: The OPA2690I-14DR operates over a wide supply range of ±5V to ±12V, offering flexibility in various power supply designs.

Applications

The versatile nature of the OPA2690I-14DR makes it suitable for a broad spectrum of applications, including:

  • Professional video equipment
  • Communication systems
  • Test instrumentation
  • Image processing
  • ADC/DAC buffer

Quality and Reliability

As with all Texas Instruments products, the OPA2690I-14DR is manufactured to the highest quality standards. The device is available in a compact 14-pin SOIC package and is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For detailed specifications and purchasing options, please refer to the Texas Instruments product page or contact an authorized distributor.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2477 $51.2385
12+ $8.4084 $100.9008
19+ $8.1456 $154.7664
26+ $7.8829 $204.9554
33+ $7.6201 $251.4633
44+ $6.8318 $300.5992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess