EN
  • EN
  • DE

OPA140ATDD2

Part No OPA140ATDD2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 11MHZ RRO DIE / Op Amp Single Low Noise Amplifier R-R O/P ±18V/36V 8-Pin Bare Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
GBP - Gain Bandwidth Product 11MHz
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Package Die
Manufacturer Package Die
Win Source Part Number 790965-OPA140ATDD2
Popularity Medium
Supply and Demand Status Limited
Family Name OPA140A
Introduction Date March 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA140ATDD2 CAD Model

Description

The OPA140ATDD2 is a high-performance operational amplifier manufactured by Texas Instruments, designed to meet the rigorous demands of precision analog applications. This op-amp offers a unique combination of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and professional audio electronics.

Key Features

  • High Speed: The OPA140ATDD2 boasts a fast slew rate and wide bandwidth, enabling it to handle rapid signal changes with ease and maintain fidelity in high-speed circuits.
  • Low Noise: With its low-noise characteristics, this operational amplifier ensures a clean signal path, reducing the potential for unwanted interference in sensitive applications.
  • High Precision: The device provides excellent dc precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Rail-to-Rail Output: The OPA140ATDD2 features a rail-to-rail output stage, allowing it to swing closer to the supply rails and thus maximize the dynamic range in single or dual supply operations.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-powered devices.
  • Robust Build: The device is encapsulated in a reliable package that ensures long-term stability and performance under varying environmental conditions.

Applications

The versatility of the OPA140ATDD2 makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices

In conclusion, the OPA140ATDD2 from Texas Instruments stands out as a high-quality operational amplifier that offers an optimal balance of speed, precision, and low noise. Its robust design and flexible operating capabilities make it a go-to choice for engineers and designers looking for a reliable solution in precision analog circuits.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess