EN
  • EN
  • DE

OPA140AIDGKT

Part No OPA140AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 11MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 30μV
Operating Supply Current 1.8mA
Output Current per Channel 36mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233361-OPA140AIDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA140
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA140AIDGKT CAD Model

Description

Product Overview: Texas Instruments OPA140AIDGKT

The Texas Instruments OPA140AIDGKT is a high-performance, precision operational amplifier that offers a perfect blend of speed and precision for a wide range of applications. This device operates over a wide supply range of ±2.25V to ±18V on low quiescent current, making it highly adaptable to both battery-powered and industrial applications.

The OPA140AIDGKT features a low offset voltage of 0.2mV and a low noise density of 11nV/√Hz, ensuring high accuracy and signal fidelity. With a gain bandwidth product of 11MHz and a slew rate of 20V/µs, this op-amp is capable of handling high-speed signals without significant distortion, making it ideal for precision instrumentation, active filters, and audio applications.

Key Specifications:

  • Model: OPA140AIDGKT
  • Manufacturer: Texas Instruments
  • Supply Voltage Range: ±2.25V to ±18V
  • Quiescent Current: 1.8mA
  • Offset Voltage: 0.2mV
  • Noise Density: 11nV/√Hz
  • Gain Bandwidth Product: 11MHz
  • Slew Rate: 20V/µs
  • Input Bias Current: 5pA
  • Operating Temperature Range: -40°C to +125°C

Additionally, the OPA140AIDGKT comes in a VSSOP-8 package which is compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable performance in extreme conditions.

Engineers can rely on the OPA140AIDGKT for applications requiring high precision and low noise, such as data acquisition systems, test equipment, and professional audio electronics. Its excellent dynamic response and stability with capacitive loads make it a versatile choice for a variety of circuits.

As a product of Texas Instruments, a leader in semiconductor solutions, the OPA140AIDGKT is backed by the company's commitment to quality and performance. Designers can access comprehensive technical support and resources, including datasheets, reference designs, and simulation tools, to facilitate seamless integration into their projects.

For those looking to enhance their designs with a reliable and precise operational amplifier, the OPA140AIDGKT from Texas Instruments is an outstanding choice that offers a remarkable balance of features for sophisticated analog processing.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess