EN
  • EN
  • DE
  • IT

OPA132UG4

Part No OPA132UG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC  /  General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 20V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 250 µV
Current - Supply 4mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 75
Win Source Part Number 1232438-OPA132UG4
Ultra Librarian 3D Model Ultra Librarian OPA132UG4 CAD Model

Description

Introducing the OPA132UG4 Operational Amplifier by Texas Instruments

The OPA132UG4 is a precision operational amplifier from the renowned electronics manufacturer, Texas Instruments. This high-performance op-amp is designed to offer a perfect balance of speed, precision, and low noise, making it an ideal choice for a wide range of applications including audio processing, test equipment, and sensor amplification.

At the heart of the OPA132UG4's capabilities is its FET-input architecture, which ensures low input bias currents. This characteristic is particularly important when dealing with high-impedance sensors or when striving for the highest level of accuracy in measurement systems. The operational amplifier operates over a wide supply range, from ±2.5V to ±18V, or from 5V to 36V in single-supply configurations, providing designers with flexibility in various circuit designs.

With a slew rate of 2.8 V/µs and a bandwidth of 8 MHz, the OPA132UG4 delivers fast settling times and maintains signal fidelity across a broad frequency spectrum. This makes it an excellent choice for applications requiring high-speed signal conditioning without sacrificing precision. Additionally, its low total harmonic distortion (THD) makes it suitable for high-fidelity audio applications.

The OPA132UG4 is also designed with a low quiescent current, which is ideal for battery-powered devices or any application where power efficiency is a concern. Its low noise density of 16 nV/√Hz further ensures that signals are amplified with minimal added noise, preserving the integrity of the original signal.

For ease of integration into various designs, the OPA132UG4 comes in a SOIC-8 package, which is widely used and recognized in the industry. This packaging allows for straightforward implementation into existing PCB layouts and is suitable for both prototyping and large-scale production runs.

In summary, the OPA132UG4 from Texas Instruments is a versatile and reliable operational amplifier that offers designers a high-performance solution for a multitude of analog signal processing needs. Its combination of speed, precision, and low-noise operation makes it a go-to component for engineers looking to create top-tier electronic products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4007 $52.0035
12+ $8.5340 $102.4080
19+ $8.2673 $157.0787
25+ $8.0006 $200.0150
33+ $7.7339 $255.2187
44+ $6.9338 $305.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess