EN
  • EN
  • DE

OPA128LM

Part No OPA128LM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ TO99-8 / Op Amp Single Ultra Low Bias Current Amplifier ±18V 8-Pin TO-99 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 0.04pA
Voltage - Input Offset 140μV
Operating Supply Current 900μA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 790961-OPA128LM
Popularity Medium
Supply and Demand Status Limited
Family Name OPA128
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OPA128LM CAD Model

Description

The OPA128LM is a high-performance, ultra-low bias current operational amplifier from Texas Instruments, designed to cater to a wide range of applications that require the utmost precision and stability. This operational amplifier is an ideal choice for medical instrumentation, electrochemical detectors, and other sensitive measurement equipment where the detection of very small signals is crucial.

Key Features

  • Ultra-Low Bias Current: The OPA128LM features an exceptionally low bias current, typically 75fA at 25°C, which is essential for high-impedance sensor applications and ensures minimal signal distortion.
  • High Input Impedance: With an extremely high input impedance, this operational amplifier minimizes loading on the signal source, preserving signal integrity and allowing for accurate measurements.
  • Low Offset Voltage: The device boasts a low offset voltage, which enhances the precision of the amplifier by reducing the error in signal processing.
  • Wide Supply Range: Operating with a supply voltage range from ±4.5V to ±18V, the OPA128LM offers flexibility in various circuit designs and ensures compatibility with a broad array of power sources.
  • Temperature Range: This operational amplifier is operational over a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The OPA128LM's unique characteristics make it an excellent choice for applications that require the highest level of precision and minimal interference. These applications include:

  • Electrochemical Detection
  • Photodiode Amplifiers
  • Medical Instrumentation
  • Precision Instrumentation
  • Test Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The OPA128LM is no exception, and it is manufactured to meet the highest industry standards for performance and durability, ensuring that it can withstand the demands of critical applications.

Ordering Information

The OPA128LM is available in a metal can package, providing excellent thermal performance and shielding against electromagnetic interference. For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess