EN
  • EN
  • DE

OPA124PA

Part No OPA124PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ SGL LN 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Difet®
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.6V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 150 µV
Current - Supply 2.5mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OPA124
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650648-OPA124PA
Ultra Librarian 3D Model Ultra Librarian OPA124PA CAD Model

Description

Product Overview: OPA124PA from Texas Instruments

The OPA124PA is a precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier offers a unique blend of high precision, low power consumption, and outstanding performance, making it an excellent choice for a wide range of applications in the industrial, medical, and test equipment sectors.

Key Features

  • High Precision: The OPA124PA boasts a low offset voltage and drift over temperature, ensuring accurate signal amplification for precise measurements and control systems.
  • Low Noise: With its low noise density, this op-amp minimizes signal interference, making it ideal for sensitive applications such as audio processing and instrumentation.
  • Low Power Consumption: It operates with a low quiescent current, which is essential for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from ±4.5V to ±18V, offering flexibility in various circuit designs.
  • High Open-Loop Gain: High open-loop gain ensures accurate amplification with minimal errors, which is critical for closed-loop applications.

Applications

The OPA124PA is versatile and can be used in multiple types of electronic circuits. Its precision and stability make it suitable for:

  • Test and measurement equipment
  • Data acquisition systems
  • Industrial process controls
  • Medical instrumentation
  • Analog filters
  • Professional audio equipment

Package and Quality

Offered in a DIP-8 (Dual In-line Package) form factor, the OPA124PA ensures easy integration into various circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high standards, ensuring reliability and performance consistency over a wide range of operating conditions.

Conclusion

The OPA124PA from Texas Instruments represents a blend of precision engineering and practical design. With its high accuracy, low noise, and efficient power usage, this operational amplifier is an excellent choice for designers seeking to enhance the performance of their electronic systems. Whether for industrial, medical, or audio applications, the OPA124PA stands out as a component that can significantly improve the functionality and reliability of your projects.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4554 $52.1878
17+ $6.1173 $103.9941
26+ $5.9261 $154.0786
35+ $5.7350 $200.7250
46+ $5.5438 $255.0148
61+ $4.9703 $303.1883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess