EN
  • EN
  • DE

OP27AJGB

Part No OP27AJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CDIP / General Purpose Amplifier 1 Circuit 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.8V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 10 µV
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650468-OP27AJGB
Ultra Librarian 3D Model Ultra Librarian OP27AJGB CAD Model

Description

Introducing the Texas Instruments OP27AJGB Precision Operational Amplifier

The OP27AJGB from Texas Instruments is a high-performance, precision operational amplifier that has set the standard for low-noise amplification in a wide range of applications. With its exceptional balance of noise performance and high speed, the OP27AJGB is an ideal choice for professional audio equipment, sensitive measurement and instrumentation systems, and high-fidelity processing circuits.

Key Features of the OP27AJGB

  • Ultra-Low Noise: The OP27AJGB boasts an ultra-low noise floor, making it suitable for applications that require the cleanest signal amplification.
  • High Speed: Despite its low-noise characteristics, this operational amplifier offers a high slew rate and fast settling time, ensuring that signals are processed quickly and efficiently.
  • Stable and Reliable: Designed with precision in mind, the OP27AJGB maintains stability over a wide range of operating conditions, contributing to its reliability and longevity in critical applications.
  • Wide Supply Range: This operational amplifier can operate with a supply voltage range that accommodates both single-supply and dual-supply configurations, providing flexibility in circuit design.
  • Low Total Harmonic Distortion (THD): The OP27AJGB ensures high-fidelity signal amplification with minimal distortion, preserving the integrity of the original signal.

Applications

The OP27AJGB is versatile and can be used in various high-precision applications, including:

  • Professional Audio Equipment
  • Instrumentation and Measurement Systems
  • Spectral Analysis Equipment
  • Medical Imaging Devices
  • Active Filters and Oscillators

Quality and Support

As with all Texas Instruments products, the OP27AJGB is manufactured to the highest quality standards. Engineers and designers can also access comprehensive technical support and resources from Texas Instruments to ensure seamless integration into their projects.

Whether you're designing high-end audio gear or precision measurement tools, the OP27AJGB Precision Operational Amplifier is a reliable and high-quality component that won't disappoint. Its combination of low noise, high speed, and precision makes it an invaluable part of any sensitive electronics system.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess