EN
  • EN
  • DE

OP1652

Part No OP1652
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001115-OP1652
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP1652 CAD Model

Description

The OP1652 operational amplifier from Texas Instruments is a high-performance, precision integrated circuit designed for a wide range of analog applications. This operational amplifier (op-amp) offers a unique combination of speed, precision, and low noise, making it an ideal choice for high-fidelity audio, instrumentation, and control systems.

Key Features

  • Low Noise: The OP1652 features a low voltage noise density, which is critical for applications requiring excellent signal fidelity.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is suited for high-speed signal processing applications.
  • Precision: The OP1652 provides high accuracy with low offset voltage and drift, ensuring stable performance over temperature and time.
  • Stable with Capacitive Loads: This device is designed to be stable when driving capacitive loads, a common scenario in many signal conditioning circuits.
  • Supply Range: It operates from a wide supply voltage range, accommodating various power supply configurations and requirements.

Applications

The versatility of the OP1652 makes it suitable for a broad spectrum of applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition
  • Active Filters
  • Analog to Digital Converters (ADC) Driver
  • Test and Measurement Systems
  • Control Systems

Technical Specifications

Parameter Value
Number of Channels 1
Input Offset Voltage Typically 0.25 mV
Slew Rate 10 V/µs
Gain Bandwidth Product 20 MHz
Supply Voltage Range ±2.5V to ±15V
Operating Temperature Range -40°C to +125°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The OP1652 operational amplifier is no exception, with rigorous testing and quality control measures in place to ensure consistent performance across all units.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess