EN
  • EN
  • DE

ONET8531TY

Part No ONET8531TY
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 1 CIRC DIESALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transimpedance Amplifier 1 Circuit Differential Diesale
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package Die
Case / Package Diesale
Family Name ONET8531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929586-ONET8531TY
Ultra Librarian 3D Model Ultra Librarian ONET8531TY CAD Model

Description

The ONET8531TY is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments, one of the leading semiconductor companies in the world. This advanced TIA is specifically engineered for 10-Gbps to 11.3-Gbps optical networking applications, making it an ideal choice for designers looking to improve system performance in fiber optic communication systems.

Key Features

  • High Data Rate: The ONET8531TY supports data rates from 10 Gbps to 11.3 Gbps, catering to a wide range of high-speed optical networks.
  • Low Power Consumption: With an emphasis on energy efficiency, this TIA maintains low power dissipation, which is critical for reducing operational costs and thermal management concerns in high-density networking equipment.
  • Adjustable Bandwidth: The device features programmable bandwidth adjustment, allowing for fine-tuning to match the performance requirements of various optical modules.
  • Signal Integrity: The ONET8531TY is designed to provide excellent signal integrity, ensuring high-quality signal transmission over optical fibers.
  • Integrated Features: This TIA includes an integrated RSSI (Received Signal Strength Indicator) for monitoring the received optical power, and it supports both AC and DC coupling to cater to different design preferences.

Applications

The ONET8531TY is versatile and can be used in a variety of applications within the optical networking sector. These include:

  • 10 Gigabit Ethernet (10GbE)
  • 10G Fibre Channel
  • SONET/SDH with rates of OC-192/STM-64
  • Optical transceiver modules for SFP+, XFP, and X2 form factors

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The ONET8531TY is built to meet stringent industry standards, ensuring longevity and consistent performance in the field. Its robust design is suitable for the demanding conditions of optical networking environments.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the ONET8531TY into their products. Texas Instruments also provides comprehensive technical support to address any design or implementation challenges.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess