EN
  • EN
  • DE

ONET4291VARGPR

Part No ONET4291VARGPR
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description Laser Driver VCSEL 4.25Gbps 1-CH 20-Pin VQFN EP T/R / IC LASR DRVR 4.25GBPS 3.6V 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 2.9 V to 3.6 V
Operating Supply Current 40mA
Current - Modulation 11.5mA
Current - Bias 11mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 1084437-ONET4291VARGPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ONET4291VARGPR
Introduction Date September 28, 2005
ECCN 5A991.b.1
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ONET4291VARGPR CAD Model

Description

Introducing the ONET4291VARGPR from Texas Instruments

The ONET4291VARGPR is an advanced, high-performance laser driver designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is engineered to deliver precise and reliable performance for a wide range of optical networking applications, particularly in the telecommunication industry.

The ONET4291VARGPR is part of TI's portfolio of high-speed communication integrated circuits, which are known for their superior signal integrity, low power consumption, and compact form factor. This laser driver is optimized for use with directly modulated lasers (DMLs) and has the capability to support data rates up to 11.3 Gbps, making it an excellent choice for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication standards.

One of the key features of the ONET4291VARGPR is its programmable modulation and bias currents, which allow for fine-tuning and optimization of laser performance to meet specific application requirements. The device also incorporates an automatic power control (APC) loop and temperature compensation circuitry to ensure stable optical output over varying temperature ranges.

The ONET4291VARGPR comes in a compact, surface-mount 3 mm x 3 mm, 16-pin QFN package, which is ideal for space-constrained applications. Its small footprint enables designers to minimize board space while still achieving high-performance optical networking capabilities. The device operates over a wide supply voltage range of 3.135 V to 3.465 V and features low power dissipation, which is critical for thermal management in dense electronic systems.

For enhanced signal integrity, the ONET4291VARGPR includes integrated laser safety features, such as a hardware shutdown pin and a soft-start circuit that prevents electrical transients during turn-on. The product is also equipped with diagnostic capabilities, including a loss of signal (LOS) detection, which provides system designers with critical feedback for network monitoring and maintenance.

In summary, the ONET4291VARGPR from Texas Instruments represents a state-of-the-art solution for driving lasers in high-speed optical networks. Its combination of high data rate support, programmability, compact packaging, and integrated safety and diagnostic features make it a powerful and versatile component for next-generation communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9184 $52.5312
42+ $2.3946 $100.5732
65+ $2.3197 $150.7805
90+ $2.2449 $202.0410
116+ $2.1701 $251.7316
155+ $1.9456 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess