EN
  • EN
  • DE

ONET2511PARGTR

Part No ONET2511PARGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LIMITING 45KHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
-3db Bandwidth 45kHz
Operating Supply Current 22mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1084427-ONET2511PARGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET2511PARGTR CAD Model

Description

The ONET2511PARGTR is a high-performance, integrated transimpedance amplifier (TIA) and limiting amplifier from Texas Instruments, designed specifically for use in fiber optic receivers. This advanced semiconductor device is part of TI's portfolio of networking ICs, which are engineered to facilitate rapid and reliable data transmission across optical networks.

Key Features

  • High Data Rate: The ONET2511PARGTR is capable of operating at data rates up to 11.3 Gbps, making it suitable for 10 Gigabit Ethernet, 8x Fibre Channel, and other high-speed data communication protocols.
  • Low Noise: With its low input-referred noise performance, it ensures high sensitivity and signal integrity, which is critical for long-distance fiber optic communication.
  • Adjustable Bandwidth: The bandwidth is adjustable through external components, allowing designers to optimize the device for specific applications and fiber lengths.
  • Signal Detection: It includes a signal detect feature with an integrated RSSI (Received Signal Strength Indicator) for enhanced functionality.
  • Single Supply Voltage: The device operates from a single 3.3V supply, simplifying power supply design and management.

Applications

ONET2511PARGTR is designed for optical networking applications and is commonly used in:

  • 10G Ethernet transceivers
  • 8G/10G Fibre Channel transceivers
  • SONET/SDH equipment
  • Other high-speed data communication systems

Package and Quality

The ONET2511PARGTR is offered in a compact, surface-mount 3x3 16-pin QFN package, which is ideal for space-constrained applications. The device is also RoHS compliant and is designed to meet the rigorous quality standards set by Texas Instruments, ensuring reliability and performance in diverse operating conditions.

Availability

This product is available for order and can be sourced directly through Texas Instruments or authorized distributors. Technical documentation, including datasheets, application notes, and design resources, are readily accessible to support the integration of the ONET2511PARGTR into your design projects.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess